EN
  • EN
  • DE

MAX197AEWI+

Part No MAX197AEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT SNGL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 144738-MAX197AEWI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197AEWI+ CAD Model

Description

Introducing the MAX197AEWI+ from Maxim Integrated

The MAX197AEWI+ is a high-performance, 12-bit data acquisition system (DAS) that offers a perfect blend of precision, speed, and versatility, making it an ideal choice for a wide range of applications in industrial, instrumentation, and medical sectors. Designed by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is built to deliver top-notch reliability and efficiency.

This compact, multichannel DAS comes in a 28-pin wide SO package, ensuring a small footprint on your PCB while providing an array of features. The MAX197AEWI+ integrates an 8-channel multiplexer, a high-bandwidth track/hold, and a serial interface into a single monolithic chip. Its 8 analog inputs can be configured as 8 single-ended channels, 4 differential pairs, or combinations in between, offering flexibility in signal acquisition.

With a conversion time of just 10μs, the MAX197AEWI+ is capable of processing data rapidly, making it suitable for real-time applications. Its dynamic performance is further enhanced by a 5MHz bandwidth track/hold and a 50kHz sampling rate, which ensures accurate capture of high-speed signals.

The device operates from a single +5V supply, minimizing power consumption and simplifying system power supply design. Additionally, its digital interface is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration with most microcontrollers and digital systems. This feature is particularly advantageous for designers looking to streamline system architecture and reduce component count.

Other notable features include software-configurable analog inputs, on-chip clock oscillator, and a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. The MAX197AEWI+ also offers overvoltage protection up to +16.5V, safeguarding the device against unintended input signal overloads.

Whether you're developing sophisticated measurement equipment, designing a complex data logging system, or integrating data acquisition into portable devices, the MAX197AEWI+ from Maxim Integrated provides a robust, accurate, and versatile solution that can meet your stringent requirements.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3404 $76.6808
4+ $31.4588 $125.8352
5+ $30.4757 $152.3785
7+ $29.4926 $206.4482
9+ $28.5095 $256.5855
12+ $25.5602 $306.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess