EN
  • EN
  • DE

MAX198ACNI

Part No MAX198ACNI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 6
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number MAX198
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212571-MAX198ACNI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX198ACNI CAD Model

Description

    

The MAX198ACNI is a versatile and high-performance data acquisition system (DAS) from Maxim Integrated, a renowned company specializing in the design and manufacturing of innovative analog and mixed-signal products. This integrated circuit is designed to cater to a wide array of applications that require precise and reliable data conversion, such as industrial control systems, medical equipment, and instrumentation.

    

Key Features

  
        
  • High Resolution: The MAX198ACNI comes with a 12-bit resolution, ensuring high precision in data conversion which is essential for applications that require accurate measurement and control.
  •     
  • Integrated Track/Hold Function: The inclusion of a track/hold function enables the device to capture an analog signal at a specific point in time, which is crucial for synchronizing the conversion process in dynamic systems.
  •     
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power requirements, making it ideal for portable and battery-powered applications.
  •     
  • Multiple Analog Inputs: It supports 8 analog input channels, providing flexibility for systems that need to monitor multiple signals simultaneously.
  •     
  • Serial Interface: The MAX198ACNI features a serial interface, which simplifies the connection to microcontrollers and digital systems, thus reducing the complexity of system design and PCB layout.
  •     
  • Single Supply Operation: It operates from a single +5V supply, which simplifies the power supply design and can help reduce system costs.
  •   
  

Applications

  

The MAX198ACNI is highly suitable for various applications, including:

  
        
  • Process Control Systems
  •     
  • Data Acquisition Systems
  •     
  • Medical Instruments
  •     
  • Robotics
  •     
  • Portable Instrumentation
  •   
  

With its robust feature set and Maxim Integrated's commitment to quality, the MAX198ACNI is a reliable choice for designers and engineers looking to implement a high-performance data acquisition system in their projects. Its ease of integration, coupled with its advanced capabilities, makes it a valuable component for any application demanding precise and efficient analog-to-digital conversion.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5160 $58.0640
10+ $11.9104 $119.1040
16+ $11.5385 $184.6160
21+ $11.1654 $234.4734
27+ $10.7935 $291.4245
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess