EN
  • EN
  • DE

MAX1993ETG+

Part No MAX1993ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX1993
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807582-MAX1993ETG+
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG+ CAD Model

Description

Maxim Integrated's MAX1993ETG+ High-Efficiency, Quick-PWM, Step-Down Controller

The MAX1993ETG+ from Maxim Integrated is a versatile and robust step-down controller designed to deliver high efficiency and performance for a wide range of applications. This advanced Quick-PWM controller is engineered to handle a continuous output current of up to 20A, making it an ideal solution for powering CPUs, GPUs, and other high-performance integrated circuits that require a stable and efficient power supply.

One of the key features of the MAX1993ETG+ is its Quick-PWM control scheme, which provides instantaneous response to fast load current steps, ensuring that the output voltage remains stable under dynamic load conditions. This is particularly important for maintaining the reliability and performance of high-speed digital circuits.

The device operates over a wide input voltage range from 4.5V to 28V, making it suitable for use in systems with varying power requirements. The output voltage is adjustable from 0.7V to 5.5V, which allows for a high degree of flexibility to meet the specific needs of different applications. Additionally, the MAX1993ETG+ offers a high switching frequency that can be programmed from 200kHz to 600kHz or synchronized to an external clock, helping to optimize the size of external components and improve overall system efficiency.

For enhanced system protection, the MAX1993ETG+ includes a comprehensive set of features such as undervoltage lockout, thermal shutdown, and overcurrent protection. These features help to safeguard the system against a range of potential issues, from power surges to overheating, ensuring reliable operation over the product's lifespan.

The device is available in a compact 24-pin thin QFN package, which is ideal for space-constrained applications. Its small footprint and high level of integration make it a convenient choice for designers looking to minimize board space without compromising on performance.

In summary, the MAX1993ETG+ from Maxim Integrated is a high-performance, efficient, and reliable step-down controller that offers flexibility and protection for demanding power management applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess