The MAX1999EEE is a highly efficient, precision, dual-output, step-down, switch-mode voltage regulator from Maxim Integrated. Designed to deliver robust performance in a compact package, this voltage regulator is an ideal power solution for a wide range of applications including portable devices, networking equipment, and embedded systems.
Key Features
- High Efficiency: The MAX1999EEE provides excellent power conversion efficiency, which is crucial for extending battery life in portable applications.
- Dual-Output: It offers two independently regulated outputs, allowing for versatile power management configurations.
- Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, giving design flexibility.
- Compact Package: The device comes in a small, surface-mountable, 16-pin QSOP package, saving valuable board space.
- Integrated Features: It includes over-temperature and over-current protection, enhancing the reliability and safety of the system.
Applications
The MAX1999EEE's versatility makes it suitable for a variety of applications. It is particularly useful in:
- Portable Electronics
- Wireless and Networking Devices
- Embedded Systems
- Battery-Powered Equipment
Technical Specifications
Parameter
Value
Input Voltage Range
2.6V to 5.5V
Output Voltage Range
Adjustable
Package Type
16-Pin QSOP
Operating Temperature
-40°C to +85°C
With its combination of efficiency, performance, and compact size, the MAX1999EEE from Maxim Integrated stands out as a powerful component for modern electronic designs. Whether you're developing the next generation of portable devices or optimizing power in complex systems, the MAX1999EEE offers a reliable and flexible solution.