EN
  • EN
  • DE

MAX20002ATPB/V+

Part No MAX20002ATPB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/3.3V 2A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Programmable (Fixed) 1V (3.3V) 1 Output 2A 20-WQFN Exposed Pad
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX20002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925226-MAX20002ATPB/V+
Ultra Librarian 3D Model Ultra Librarian MAX20002ATPB/V+ CAD Model

Description

Maxim Integrated's MAX20002ATPB/V+: High-Efficiency, Automotive Step-Down Converter

The MAX20002ATPB/V+, from Maxim Integrated, is a state-of-the-art, high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous standards of automotive applications. With a wide input voltage range of 3.5V to 36V, this converter is versatile enough to handle the fluctuations and transients typically found in automotive power systems. It is particularly well-suited for applications that require a continuous output current of up to 2A.

One of the key features of the MAX20002ATPB/V+ is its ability to maintain a high level of efficiency across a broad range of load conditions. This is achieved through its advanced control scheme, which reduces power losses and enhances the performance of the system it powers. Additionally, the device operates at a fixed switching frequency of 2.1MHz, which allows for the use of small external components, thereby reducing the overall solution size and saving valuable board space in space-constrained automotive environments.

The MAX20002ATPB/V+ is designed with robustness in mind, incorporating features such as cycle-by-cycle current limit, thermal shutdown, and a flag for output under-voltage (UVLO), which together provide a highly reliable power solution. These protective measures ensure that the device and the systems it powers are safeguarded against a range of potential faults and operating conditions that could otherwise lead to damage or failure.

For ease of integration into automotive systems, the MAX20002ATPB/V+ comes in a compact, thermally enhanced, 3mm x 3mm, 10-pin TDFN package. This packaging, combined with its AEC-Q100 qualification, ensures that the device can withstand the harsh environments typical of automotive applications, including extended temperature ranges and high levels of vibration.

In summary, Maxim Integrated's MAX20002ATPB/V+ is an ideal solution for automotive power systems requiring a compact, efficient, and reliable step-down converter. With its advanced features and robust design, it stands out as a top choice for designers looking to optimize their automotive power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess