EN
  • EN
  • DE

MAX20002DATPB/VY+T

Part No MAX20002DATPB/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG 36V 220KHZ-2.2MHZ 2A/3A / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20002
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075135-MAX20002DATPB/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20002DATPB/VY+T CAD Model

Description

Maxim Integrated's MAX20002DATPB/VY+T Automotive Step-Down Converter

The MAX20002DATPB/VY+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This efficient power management IC is tailored to meet the stringent requirements of automotive applications, ensuring reliability and durability in challenging environments.

With an input voltage range of 3.5V to 36V, the MAX20002DATPB/VY+T is versatile and capable of operating across a wide range of supply voltages, making it an ideal choice for systems that experience fluctuating power conditions. This feature is particularly beneficial for automotive electrical systems where input voltage can vary due to changes in battery conditions or load demands.

The device offers a fixed 2MHz switching frequency, which allows for the use of smaller external components, thereby reducing the overall footprint and saving space on the PCB. This high switching frequency also contributes to improved transient response and allows for faster regulation, which is critical in automotive applications where performance and response time are paramount.

The MAX20002DATPB/VY+T provides a maximum output current of 2A, delivering sufficient power for a variety of automotive subsystems such as infotainment, navigation, and ADAS (Advanced Driver Assistance Systems). Its high efficiency helps to minimize power loss and heat generation, enhancing system reliability and extending the lifespan of the product and the systems it powers.

Additional features of this robust step-down converter include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, all of which contribute to the safety and protection of the application. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for stress resistance, reliability, and performance.

Available in a compact TDFN-EP package, the MAX20002DATPB/VY+T is designed to occupy minimal board space while providing maximum functionality. Its lead(Pb)-free composition aligns with modern environmental standards, making it a responsible choice for eco-conscious automotive manufacturers.

In summary, Maxim Integrated's MAX20002DATPB/VY+T is a reliable and efficient solution for automotive power management, offering high performance, space-saving design, and stringent industry compliance, making it an excellent choice for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess