EN
  • EN
  • DE

MAX20003CATPA/V+

Part No MAX20003CATPA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG/3.3V 3A 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buck Switching Regulator IC Positive Programmable (Fixed) 1V (3.3V) 1 Output 3A 20-WQFN Exposed Pad
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX20003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925230-MAX20003CATPA/V+
Ultra Librarian 3D Model Ultra Librarian MAX20003CATPA/V+ CAD Model

Description

The MAX20003CATPA/V+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This compact and robust component is ideal for creating a high-performance power supply solution for the modern vehicle's advanced electronics.

Key Features

  • Input Voltage Range: The device operates from a wide input voltage range of 3.5V to 36V, making it suitable for automotive battery supplies, including during cold crank and load dump conditions.
  • Output Voltage: It delivers a single output voltage that is adjustable from 1V to 10V, with a maximum output current of 3A, ensuring versatility for various automotive power needs.
  • High Efficiency: With a peak efficiency of 90%, this converter minimizes power loss, ensuring optimal performance and reduced heat generation.
  • Thermal Management: The MAX20003CATPA/V+ is equipped with an over-temperature protection feature, safeguarding the device and its surroundings from excessive heat.
  • Robust Protection Features: It includes cycle-by-cycle current limit, short-circuit protection, and a thermal shutdown feature to enhance system reliability under abnormal operating conditions.
  • Compact Package: The device comes in a 20-pin TQFN package with an exposed pad, facilitating efficient thermal dissipation and saving valuable board space.
  • Automotive Qualification: It is fully AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality standards.

Applications

The MAX20003CATPA/V+ is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), navigation, telematics, and body electronics. Its reliability and efficiency make it an ideal choice for powering sensitive automotive electronics that require consistent and stable operation.

Conclusion

With its wide input voltage range, high efficiency, and robust protection features, the MAX20003CATPA/V+ from Maxim Integrated stands out as a superior power management solution for the automotive industry. Its compact form factor and compliance with automotive standards make it a go-to choice for engineers looking to design reliable and high-performing electronic systems for vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6066 $66.4264
9+ $13.6267 $122.6403
14+ $13.2005 $184.8070
19+ $12.7743 $242.7117
24+ $12.3493 $296.3832
32+ $11.0718 $354.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess