EN
  • EN
  • DE

LM2678SD-3.3

Part No LM2678SD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 5A 14VSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 5A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Family Part Number LM2678
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197793-LM2678SD-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2678SD-3.3 CAD Model

Description

The LM2678SD-3.3 from Texas Instruments is a highly efficient, high-performance step-down voltage regulator that is part of the LM2678 series. This device is specifically designed to provide a fixed output voltage of 3.3V with an input voltage range of 8V to 40V. The LM2678SD-3.3 is capable of delivering up to 5A of continuous output current, making it suitable for a wide range of applications, including embedded systems, industrial controls, and consumer electronics.

Key Features

  • Efficiency: The LM2678SD-3.3 incorporates a unique Simple Switcher® design, which offers high efficiency over a wide range of load currents. Its efficiency can reach up to 92%, minimizing heat generation and power loss.
  • Output Voltage: This regulator provides a fixed 3.3V output, which is a common voltage level used in digital circuits and microcontroller-based systems.
  • Output Current: With the ability to deliver up to 5A, it can power multiple devices or high-current components without the need for additional regulators.
  • Thermal Management: The LM2678SD-3.3 features an integrated thermal shutdown and current limit protection, ensuring reliable operation and longevity of the device under various conditions.
  • Package: It is available in a space-saving TO-263 surface-mount package, which is ideal for compact and high-density circuit designs.

Applications

The versatility of the LM2678SD-3.3 makes it an excellent choice for a broad array of applications, including:

  • Power supplies for digital systems such as FPGAs, microprocessors, and DSPs
  • Automotive accessories and infotainment systems
  • Industrial power systems and instrumentation
  • Telecommunications equipment
  • Battery-operated devices

Additional Information

For detailed technical specifications, application notes, and design resources, customers can visit the Texas Instruments website or consult the LM2678SD-3.3 datasheet. Texas Instruments provides comprehensive support to assist designers in implementing this voltage regulator into their projects effectively.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7513 $54.0104
19+ $5.5396 $105.2524
28+ $5.3665 $150.2620
39+ $5.1934 $202.5426
50+ $5.0202 $251.0100
67+ $4.5009 $301.5603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess