EN
  • EN
  • DE
  • IT

MAX20078AUE/V+T

Part No MAX20078AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output -
Current - Output / Channel 10mA
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number MAX20078
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353431-MAX20078AUE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20078AUE/V+T CAD Model

Description

Product Overview: MAX20078AUE/V+T

The MAX20078AUE/V+T is a high-performance, compact, and efficient automotive-grade LED driver from Maxim Integrated. This advanced solution is designed to meet the stringent requirements of automotive lighting systems, particularly for exterior lighting applications such as headlights, tail lights, and indicator lights.

Key Features

  • High Efficiency: The MAX20078AUE/V+T boasts an impressive efficiency rate, which helps in reducing power consumption and heat generation, thereby extending the lifespan of the lighting system.
  • Wide Input Voltage Range: With a broad input voltage range, this LED driver can accommodate the fluctuations in automotive power systems, ensuring consistent performance and reliability.
  • PWM Dimming Capability: It includes a pulse-width modulation (PWM) dimming feature that allows for precise control over the brightness of the LEDs, enhancing the versatility of the lighting system.
  • Thermal Protection: The device is equipped with thermal protection features that prevent damage from overheating, which is crucial in the harsh environments that automotive electronics are exposed to.
  • Compact Package: The MAX20078AUE/V+T comes in a small, thermally efficient package that is ideal for space-constrained applications.

Applications

The versatility and robustness of the MAX20078AUE/V+T make it suitable for a variety of automotive lighting applications, including:

  • Adaptive Front-lighting Systems (AFS)
  • Daytime Running Lights (DRL)
  • Turn Signals
  • Rear Combination Lamps (RCL)
  • Brake Lights

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX20078AUE/V+T is no exception. It is built to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under a wide range of conditions. The device's robust design and protective features contribute to its long operational life, making it a trusted choice for automotive manufacturers.

In summary, the MAX20078AUE/V+T from Maxim Integrated stands out as a top-tier LED driver solution for automotive lighting systems, offering efficiency, flexibility, and durability in a compact package.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
Exar Corporation
Lowest to $4.2766
Dialog Semiconductor GmbH
Lowest to $0.2743
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8968
ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0524 $61.5720
70+ $1.6840 $117.8800
105+ $1.6314 $171.2970
145+ $1.5788 $228.9260
185+ $1.5261 $282.3285
250+ $1.3683 $342.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess