EN
  • EN
  • DE
  • IT

MAX20090AUP/V+

Part No MAX20090AUP/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description AUTOMOTIVE HIGH VOLT LED CONTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 20-TSSOP-EP
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name MAX20090
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881300-MAX20090AUP/V+
Ultra Librarian 3D Model Ultra Librarian MAX20090AUP/V+ CAD Model

Description

The MAX20090AUP/V+ from Maxim Integrated is a sophisticated, automotive-grade LED controller designed to provide an efficient solution for managing high-brightness LEDs in automotive lighting systems. This integrated circuit is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance in a variety of lighting functions such as daytime running lights, turn signals, and brake lights.

Key Features

  • Wide Input Voltage Range: The device operates on a broad input voltage range, accommodating the fluctuations common in automotive power systems.
  • Integrated MOSFET: An internal MOSFET reduces external component count, simplifying the design and reducing overall system cost.
  • Adaptive Voltage Control: The MAX20090AUP/V+ features adaptive voltage control to optimize efficiency by adjusting the output voltage according to the LED load requirements.
  • PWM Dimming: It supports high-resolution PWM dimming, which allows for precise control over the brightness levels of the LEDs, enhancing the visual experience and conserving power.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from overheating and potential damage.
  • Spread Spectrum: The spread spectrum capability of the MAX20090AUP/V+ minimizes EMI emissions, a critical factor in meeting stringent automotive electromagnetic compatibility (EMC) requirements.

Applications

The MAX20090AUP/V+ is ideal for a wide range of automotive lighting applications. Its robust design ensures that it can handle the harsh environments typically found in automotive settings, making it a reliable choice for:

  • Daytime Running Lights (DRLs)
  • Turn Signals
  • Brake Lights
  • Rear Combination Lamps
  • Interior Lighting

Maxim Integrated's commitment to quality and innovation is reflected in the MAX20090AUP/V+, offering automotive manufacturers a high-performance, space-efficient solution for their LED lighting needs. With its advanced features and robust design, this LED controller stands out as a top choice for automotive lighting systems that require precision, efficiency, and reliability.

You May Also Be Interested in

Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8968
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.4631
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0649 $65.3245
11+ $10.7200 $117.9200
17+ $10.3850 $176.5450
23+ $10.0500 $231.1500
29+ $9.7150 $281.7350
39+ $8.7100 $339.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess