EN
  • EN
  • DE

MAX2009ETI+

Part No MAX2009ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF PREDISTORT ADJ 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose RF Predistorter
Frequency 1.2GHz to 2.5GHz
RF Type CDMA2000, DCS1800, WCMDA/UMTS
Secondary Attributes Up to 12dB ACPR Improvement
Case / Package 28-TQFN (5x5)
Win Source Part Number 116369-MAX2009ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX2009ETI+ CAD Model

Description

Product Overview: MAX2009ETI+ from Maxim Integrated

The MAX2009ETI+ is a cutting-edge, high-performance intermediate frequency (IF) automatic gain control (AGC) amplifier designed by Maxim Integrated. This versatile component is engineered to optimize dynamic range and improve system performance in a variety of wireless communication applications, including base stations, satellite systems, and point-to-point communication networks.

With its broad frequency range of 50MHz to 1000MHz, the MAX2009ETI+ provides a flexible solution suitable for multiple IF stages. The device features a linear-in-decibel gain control that is highly accurate, ensuring precise signal amplification across its operational band. The AGC range of up to 30dB allows for fine-tuning of signal levels, which is crucial in maintaining signal integrity under varying conditions.

The MAX2009ETI+ boasts an exceptional noise figure of just 6.5dB, minimizing the addition of unwanted noise to the signal path and thereby preserving the quality of the original signal. This low noise figure, combined with a high intercept point, ensures that the device can handle both weak and strong signals without distortion or degradation.

Integration is a key advantage of this product. The MAX2009ETI+ integrates a detector cell, which simplifies the implementation of AGC loops by eliminating the need for external detector diodes. Additionally, it comes in a compact, 28-pin thin QFN package, which is ideal for space-constrained applications.

The device operates over a wide supply voltage range of 4.75V to 5.25V and is specified for operation over the extended temperature range of -40°C to +85°C. Such robustness makes the MAX2009ETI+ a reliable choice for demanding environments.

In summary, the MAX2009ETI+ from Maxim Integrated is a sophisticated AGC amplifier that combines wide frequency range, precise gain control, low noise, and high linearity. It is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the communications industry.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess