EN
  • EN
  • DE

MAX200CWP+

Part No MAX200CWP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter RS-232 20-Pin SOIC W / IC TXRX RS-232 W/CAP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 5/0
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785629-MAX200CWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX200
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX200CWP+ CAD Model

Description

The MAX200CWP+ from Maxim Integrated is a versatile and robust analog front-end (AFE) solution designed to meet the demanding requirements of industrial data acquisition and control systems. This precision AFE integrates multiple functions into a single package, providing a compact and efficient solution for process control, factory automation, and instrumentation applications.

Key Features and Benefits:

  • High Precision: The MAX200CWP+ offers high accuracy and linearity, making it ideal for applications where precise measurements are critical.
  • Integrated Functionality: It combines an 8-channel multiplexer, high-bandwidth track/hold, and a serial interface in one package, simplifying design and reducing the overall component count.
  • Flexible Interface: The device's SPI-compatible serial interface allows for easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX200CWP+ operates with low power consumption, preserving energy in battery-operated devices.
  • Wide Operating Temperature Range: With an operating temperature range of 0°C to +70°C, it is well-suited for industrial environments.

Applications:

The MAX200CWP+ is highly versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Process Control Equipment
  • Industrial Automation
  • Instrumentation
  • Medical Equipment

Technical Specifications:

The device comes in a 20-pin wide SO package, ensuring easy integration into system designs without the need for excessive board space. It features a ±5V analog supply voltage and a 4.75V to 5.25V digital supply voltage, providing flexibility in various power environments.

Summary:

The MAX200CWP+ from Maxim Integrated stands out as a high-performance AFE that delivers precision, integration, and efficiency. Its robust feature set ensures reliable performance in the most challenging industrial settings. Whether you are developing a new industrial sensor interface or upgrading an existing system, the MAX200CWP+ provides a solid foundation for your analog input needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess