EN
  • EN
  • DE

MAX20336ENT+T

Part No MAX20336ENT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPST-NOX1 330MOHM 6WLP / 1 Circuit IC Switch 2:1 330mOhm 6-WLP (1.31x0.83)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series Beyond-the-Rails™
Package Tape & Reel
Product Status Active
Switch Circuit DPST - NO
Number of Circuits 1
On-State Resistance (Max) 330mOhm
Channel-to-Channel Matching (ΔRon) 3mOhm
Voltage - Supply, Single (V+) 1.6V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 1.7ms, 13.5ms (Typ)
-3db Bandwidth 270MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 14pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Supplier Device Package 6-WLP (1.31x0.83)
Base Product Number MAX20336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354477-MAX20336ENT+T
Ultra Librarian 3D Model Ultra Librarian MAX20336ENT+T CAD Model

Description

Maxim Integrated MAX20336ENT+T Power Management IC

The Maxim Integrated MAX20336ENT+T is a highly efficient, nanoPower management integrated circuit (PMIC) designed for space-constrained, battery-powered applications where extended battery life is paramount. This advanced power solution is particularly suitable for wearable devices, fitness trackers, medical monitoring systems, and other portable electronics that demand minimal power consumption and high reliability.

One of the standout features of the MAX20336ENT+T is its ability to provide multiple regulated outputs with high efficiency through its integrated step-down converters. These converters are designed to operate at a quiescent current as low as 300nA, which significantly reduces the power drain on the battery when the device is in standby mode. This is essential for applications that require long periods of operation without frequent battery replacements or recharging.

The device offers programmable power sequencing, which allows designers to control the power-up and power-down sequence of different system components, thereby optimizing the overall power efficiency and system reliability. It also includes a true shutdown mode that completely disconnects the battery from all loads, further conserving energy when the device is not in use.

Another key feature of the MAX20336ENT+T is its small form factor. The component comes in a tiny 16-bump, 0.4mm pitch wafer-level package (WLP), making it a perfect fit for the most compact designs. Despite its small size, it does not compromise on performance, offering a wide input voltage range from 0.4V to 5.5V, which makes it compatible with a variety of battery chemistries and configurations.

For developers and engineers looking to create products with stringent power and space requirements, the MAX20336ENT+T provides a robust solution that simplifies power management while extending the operational life of the application it powers. With its advanced features, high efficiency, and compact size, this PMIC from Maxim Integrated is an excellent choice for next-generation, power-sensitive designs.

Furthermore, the MAX20336ENT+T is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes, making it a convenient option for high-volume production.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6248 $50.8728
27+ $3.7947 $102.4569
41+ $3.6761 $150.7201
57+ $3.5576 $202.7832
73+ $3.4390 $251.0470
98+ $3.0832 $302.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess