EN
  • EN
  • DE

TLV320AIC12KIRHBR

Part No TLV320AIC12KIRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT 26KSPS PRG 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 033015-TLV320AIC12KIRHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12KIRHBR CAD Model

Description

The TLV320AIC12KIRHBR is a versatile and high-performance audio codec from Texas Instruments designed to cater to a wide range of audio applications. This advanced integrated circuit is specifically engineered to deliver superior audio quality with low power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • High-Quality Audio: With its 24-bit Delta-Sigma ADC and DAC, the TLV320AIC12KIRHBR ensures high-quality sound reproduction and recording, providing users with an exceptional audio experience.
  • Low Power Consumption: Designed for efficiency, the codec operates with a low power draw, extending the battery life of portable devices.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, from 8 kHz to 96 kHz, allowing for versatile use in various audio applications.
  • Programmable Audio Processing: The device includes programmable filters and digital signal processing features that allow customization of the audio signal path according to specific application requirements.
  • Multiple Interfaces: The codec features I2C and SPI interfaces for control, as well as a flexible serial audio interface that supports I2S, left-justified, right-justified, and DSP formats.

Applications

The TLV320AIC12KIRHBR is highly versatile and can be used in a variety of applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless speakers and headphones
  • Audio docking stations
  • Home entertainment systems
  • Professional audio equipment

Package and Quality

Enclosed in a compact 32-VQFN (RHB) package, the TLV320AIC12KIRHBR is designed to fit into space-constrained applications while providing robust performance. Texas Instruments is known for its commitment to quality, and this audio codec is no exception, meeting high industry standards for reliability and performance.

Overall, the TLV320AIC12KIRHBR from Texas Instruments represents a blend of audio fidelity, power efficiency, and design flexibility, making it a top choice for developers and manufacturers of high-quality audio products.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5269 $51.1614
15+ $6.9965 $104.9475
23+ $6.7778 $155.8894
31+ $6.5592 $203.3352
40+ $6.3406 $253.6240
53+ $5.6846 $301.2838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess