EN
  • EN
  • DE

MAX2055EUP+TD

Part No MAX2055EUP+TD
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC ADC DRVR/AMP VAR GAIN 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose ADC Driver/Amplifier
Frequency 30MHz to 300MHz
RF Type Cellular, ATE, PHS/PAS
Secondary Attributes 40dBm Output IP3
Case / Package 20-TSSOP-EP
Win Source Part Number 1066870-MAX2055EUP+TD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2055EUP+TD CAD Model

Description

Maxim Integrated MAX2055EUP+TD Variable Gain Amplifier

The MAX2055EUP+TD is a state-of-the-art variable gain amplifier (VGA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to provide precise gain control, excellent linearity, and a broad dynamic range, making it an ideal choice for a variety of demanding applications in the communications, instrumentation, and defense industries.

At the heart of the MAX2055EUP+TD is a patented high-IP3 monolithic SiGe design that ensures a high third-order intercept point, which is crucial for maintaining signal integrity in the presence of strong interfering signals. The device operates over a wide frequency range from 50MHz to 1000MHz, offering flexibility for use in multiple RF and IF signal chains.

The VGA is housed in a compact 20-pin TSSOP package, denoted by the 'EUP' suffix, and comes with a tape and reel packaging option indicated by the '+TD' suffix, which is suitable for automated assembly processes. With a single-ended input and differential output configuration, the MAX2055EUP+TD is designed to interface seamlessly with a variety of RF components and systems.

Key features of the MAX2055EUP+TD include an adjustable gain range of -6.5dB to +19dB, which can be controlled via an analog voltage, allowing for fine-tuning of signal levels. The device also boasts a low noise figure of 6.7dB at maximum gain, ensuring minimal degradation of the signal-to-noise ratio.

The MAX2055EUP+TD is equipped with an integrated temperature sensor that provides a voltage output proportional to the die temperature, enabling performance monitoring and thermal management. Additionally, the device is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its robust design, versatile performance characteristics, and high level of integration, the MAX2055EUP+TD from Maxim Integrated is an excellent choice for engineers looking to optimize their RF and IF signal processing chains with a reliable and adaptable VGA solution.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess