EN
  • EN
  • DE

TPS65381AQDAPRQ1

Part No TPS65381AQDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTOMOTIVE 5OUT 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Voltage Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Family Name TPS65381
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46912-2, 296-46912-1, 296-46912-6, TPS65381AQDAPRQ1-ND, -296-46912-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851832-TPS65381AQDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS65381AQDAPRQ1 CAD Model

Description

The TPS65381AQDAPRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, specifically tailored to meet the rigorous demands of automotive applications. This advanced multi-rail power supply IC is engineered to provide reliable and efficient power distribution, ensuring optimal performance for automotive microcontrollers and safety microprocessors.

Key Features

  • Integrated Power Supplies: The device includes a pre-boost converter, a buck converter, and multiple linear regulators to provide a complete power supply solution for automotive systems.
  • High-Voltage Input: Capable of handling input voltages from 4.5V to 40V, the TPS65381AQDAPRQ1 is designed to withstand the harsh electrical environments found in automotive applications.
  • Robust Safety Features: The product comes with a suite of safety features including under-voltage lockout, over-voltage protection, and thermal shutdown to ensure reliable operation under a range of conditions.
  • Functional Safety: Designed to support functional safety requirements, the TPS65381AQDAPRQ1 is suitable for systems that need to comply with the ISO 26262 standard, making it ideal for safety-critical automotive applications.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring system integrity and providing a reset signal in case of system failure.

Applications

The TPS65381AQDAPRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive infotainment systems
  • Body control modules

Package and Quality

Encased in a compact 48-pin HTQFP (Thin Quad Flat Pack) package, the TPS65381AQDAPRQ1 is designed for space-constrained applications. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C.

With its robust design, comprehensive feature set, and adherence to automotive quality standards, the TPS65381AQDAPRQ1 from Texas Instruments stands out as a superior choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess