EN
  • EN
  • DE

MAX2055EUPAH+

Part No MAX2055EUPAH+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209585-MAX2055EUPAH+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2055EUPAH+ CAD Model

Description

The MAX2055EUPAH+ is a state-of-the-art variable-gain amplifier (VGA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to deliver exceptional linearity and noise performance, making it an ideal choice for a wide range of applications, including base stations, wireless infrastructure, and broadband communication systems.

Key Features

  • Frequency Range: The MAX2055EUPAH+ operates over a broad frequency range, supporting applications from 50MHz to 1000MHz, which ensures its versatility across various signal bandwidths.
  • High Linearity: This amplifier offers outstanding linearity with an OIP3 (Output Third-Order Intercept Point) of 45dBm, minimizing distortion in complex signal environments and enhancing overall system performance.
  • Variable Gain Control: With a 31.5dB range in 0.5dB steps, the device provides precise gain control, enabling fine-tuning of signal levels for optimal signal integrity.
  • Low Noise Figure: The low noise figure of 6.5dB at maximum gain ensures that signal quality is maintained without significant addition of noise, crucial for high-fidelity applications.
  • Integrated Shut-Down Feature: An integrated shut-down feature allows for power conservation when the amplifier is not in use, contributing to energy efficiency in system designs.

Applications

The MAX2055EUPAH+ is designed for use in a variety of applications that require precise signal amplification with high linearity, such as:

  • Wireless Infrastructure
  • IF and RF Base Stations
  • Broadband Communication Systems
  • Repeaters and Signal Boosters

Product Specifications

The device is supplied in a compact 20-pin TSSOP-EP package, which facilitates integration into space-constrained designs. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The MAX2055EUPAH+ is also RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Lowest to $3.2617
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7420 $70.9680
8+ $14.5576 $116.4608
13+ $14.1026 $183.3338
17+ $13.6475 $232.0075
22+ $13.1924 $290.2328
30+ $11.8284 $354.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess