EN
  • EN
  • DE

MAX206CWG+

Part No MAX206CWG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/3 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 118428-MAX206CWG+
Ultra Librarian 3D Model Ultra Librarian MAX206CWG+ CAD Model

Description

Maxim Integrated MAX206CWG+ Product Overview

The MAX206CWG+ is a high-performance, low-power, RS-232 and V.28 transceiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232-F and ITU V.28 standards. This device is particularly suitable for applications that require reliable data transmission over long distances or through noisy environments. The MAX206CWG+ is commonly used in industrial control systems, point-of-sale (POS) terminals, and data communication equipment.

Key Features

  • Integrated Charge Pump Circuitry: The MAX206CWG+ features onboard charge pump circuitry, which eliminates the need for a bipolar ±12V power supply. This circuitry generates the necessary RS-232 voltage levels from a single 5V supply, simplifying power management in system design.
  • High Data Rate: With a data rate capability of up to 120kbps, this transceiver is well-suited for high-speed serial communication, ensuring swift data transfer between devices.
  • Low Power Consumption: The device's low-power shutdown mode significantly reduces power consumption, making it ideal for battery-powered and portable applications.
  • Electrostatic Discharge (ESD) Protection: The MAX206CWG+ offers built-in ESD protection up to ±15kV, safeguarding the transceiver against static electricity and other transient voltage spikes.
  • Multiple Drivers and Receivers: This transceiver includes two drivers and two receivers, providing the flexibility needed for various communication configurations.

Robust Design

The MAX206CWG+ is designed to withstand harsh industrial environments. Its robust design ensures long-term reliability and stability, making it a trusted choice for critical communication links. The device is available in a wide operating temperature range, from 0°C to +70°C, accommodating diverse application needs.

Package and Compatibility

Housed in a 24-pin wide SOIC package, the MAX206CWG+ is compact and easy to integrate into existing designs. Its industry-standard pin configuration ensures compatibility with many microcontrollers and digital interfaces, facilitating seamless integration into new or existing systems.

Overall, the MAX206CWG+ from Maxim Integrated is a versatile and reliable transceiver that delivers high performance and durability for RS-232 communication applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7173 $50.8692
10+ $10.4348 $104.3480
15+ $10.1087 $151.6305
21+ $9.7826 $205.4346
27+ $9.4565 $255.3255
36+ $8.4782 $305.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess