EN
  • EN
  • DE

MAX20754ETMA1+T

Part No MAX20754ETMA1+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Highly Versatile PMBus-Compatible, Dual-Output, Multiphase Power-Supply Controller Drives up to Six Power-Stage Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075183-MAX20754ETMA1+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20754ETMA1+T CAD Model

Description

Maxim Integrated Product: MAX20754ETMA1+T

The MAX20754ETMA1+T is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is part of Maxim's extensive portfolio of power management solutions that aim to optimize energy efficiency, reliability, and system performance.

Key Features

  • High degree of integration to minimize external component count
  • Advanced power management features for precise control and monitoring
  • Enhanced energy efficiency for sustainable and cost-effective operation
  • Robust thermal management capabilities ensuring reliable performance under varying conditions
  • Compact package suitable for space-constrained applications
  • Extended operating temperature range, catering to industrial requirements

Applications

The MAX20754ETMA1+T is versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Data centers and enterprise computing
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial control systems
  • Portable and battery-powered devices

Technical Specifications

The technical specifications of the MAX20754ETMA1+T are designed to meet the rigorous demands of modern electronic systems. With its advanced feature set, this PMIC ensures that power is efficiently and effectively managed across the system.

  • Input Voltage Range: 4.5V to 14V
  • Output Voltage Range: 0.6V to 5.5V
  • Maximum Output Current: 6A
  • Switching Frequency: 600kHz
  • Efficiency: 95%
  • Package Type: QFN
  • Operating Temperature Range: -40°C to 125°C

With its robust design and high-performance capabilities, the MAX20754ETMA1+T from Maxim Integrated is an ideal choice for engineers looking to implement a reliable power management solution in their next project. Its advanced features and specifications ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess