The MAX208ECNG+ is a robust RS-232 interface IC from Maxim Integrated, designed to meet the communication needs of modern electronic devices. This integrated circuit offers a convenient and reliable way to implement RS-232 data interfaces in applications such as point-of-sale systems, industrial control equipment, and telecommunications devices.
Key Features
- Integrated Charge Pump: The device includes a charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power sources.
- High Data Rate: Capable of supporting data rates up to 120kbps, the MAX208ECNG+ is suitable for high-speed data communication requirements.
- Low Power Consumption: With a low-power shutdown mode, this IC conserves energy when not in active use, making it ideal for battery-powered applications.
- ESD Protection: It features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and longevity in harsh environments.
- Multiple Drivers and Receivers: The IC contains four drivers and four receivers, providing the flexibility to interface with multiple RS-232 connections simultaneously.
Applications
The MAX208ECNG+ is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Network Equipment
- Data Acquisition Systems
- Medical Equipment
- GPS Receivers
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Number of Drivers/Receivers
4/4
Maximum Data Rate
120kbps
ESD Protection
±15kV
Operating Temperature Range
0°C to +70°C
The MAX208ECNG+ from Maxim Integrated is a reliable and efficient solution for RS-232 communications, offering high-speed data transfer, low power consumption, and robust protection features, making it an excellent choice for a wide range of applications.