EN
  • EN
  • DE

MAX2118UGL

Part No MAX2118UGL
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311334-MAX2118UGL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2118UGL CAD Model

Description

Maxim Integrated MAX2118UGL Product Overview

The MAX2118UGL from Maxim Integrated is a state-of-the-art satellite IF (Intermediate Frequency) receiver designed for digital video broadcasting (DVB) applications. This high-performance component is engineered to provide exceptional signal processing capabilities for satellite set-top boxes, VSAT (Very Small Aperture Terminal) terminals, and similar satellite reception devices.

Key Features

  • Integrated Tuner and Demodulator: The MAX2118UGL combines an RF tuner and a QPSK (Quadrature Phase Shift Keying) demodulator in a single package, streamlining design and reducing the overall footprint on the PCB (Printed Circuit Board).
  • Wide Frequency Range: It is capable of operating over a broad range of input frequencies, making it versatile for multiple satellite bands.
  • Low Noise Figure: The device features a low noise figure, which enhances its sensitivity and enables it to pick up weak signals with higher clarity.
  • High Integration: With integrated VCOs (Voltage-Controlled Oscillators), PLLs (Phase-Locked Loops), and filters, it reduces the need for external components, simplifying the design and saving space.
  • Programmable: The MAX2118UGL offers programmable options for gain control, allowing for optimal signal reception and processing.

Advanced Technology

Utilizing advanced CMOS technology, the MAX2118UGL ensures low power consumption, making it an energy-efficient choice for modern satellite communication systems. Its robust design ensures reliable performance even in challenging environmental conditions.

Easy Integration

The compact, surface-mount package of the MAX2118UGL is designed for easy integration into existing and new designs. Its compatibility with standard industry interfaces allows for seamless communication with other system components.

Applications

  • Satellite Set-Top Boxes
  • VSAT Terminals
  • Personal Video Recorders (PVRs)
  • Gateways for Satellite Internet

Maxim Integrated's MAX2118UGL is a testament to their commitment to providing high-quality, reliable components for the satellite communication market. Its combination of performance, integration, and efficiency makes it an ideal choice for designers looking to enhance their satellite receiver systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess