EN
  • EN
  • DE

MAX212ETE+T

Part No MAX212ETE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702531-MAX212ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX212ETE+T CAD Model

Description

Introducing the Maxim Integrated MAX212ETE+T

The MAX212ETE+T is a cutting-edge, high-performance analog-to-digital converter (ADC) engineered by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is designed to cater to a wide range of applications, including medical imaging, industrial automation, and data acquisition systems, where precision and efficiency are paramount.

Key Features

      
  • Resolution: The MAX212ETE+T boasts a 12-bit resolution, providing fine granularity and high precision in analog signal conversion.
  •   
  • Sampling Rate: With a sampling rate of up to 1.25Msps (mega-samples per second), this ADC is capable of handling fast signal variations, making it ideal for high-speed applications.
  •   
  • Power Efficiency: Designed with power-sensitive applications in mind, it operates with a low supply voltage from 2.7V to 3.6V, ensuring energy efficiency without compromising performance.
  •   
  • Interface: It includes a serial interface that supports SPI, QSPI, MICROWIRE, and DSP-compatible formats, providing versatile connectivity options for various microcontrollers and digital systems.
  •   
  • Package: The MAX212ETE+T comes in a compact, 16-pin TQFN package, minimizing its footprint on the PCB and making it suitable for space-constrained applications.
  •   
  • Temperature Range: This robust ADC operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Applications

The versatility of the MAX212ETE+T allows it to be integrated into a multitude of applications. Its high-speed data conversion is perfect for digital oscilloscopes, spectrum analyzers, and active filtering systems. Additionally, its precision makes it an excellent choice for medical devices such as ECG monitors and portable patient monitoring systems. In the realm of industrial control, it can be used in motor control, sensor interfaces, and process control systems that require accurate measurement and monitoring.

Overall, the Maxim Integrated MAX212ETE+T ADC is a testament to the company's commitment to providing high-quality, reliable components that meet the needs of today's technologically advanced and power-conscious market. Its blend of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $14.2989
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess