EN
  • EN
  • DE

MAX8877EUK32

Part No MAX8877EUK32
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707081-MAX8877EUK32
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK32 CAD Model

Description

Maxim Integrated MAX8877EUK32 Low-Dropout Linear Regulator

The MAX8877EUK32 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply for portable and space-constrained electronics. This compact and efficient device provides an output voltage of 3.2V, making it an ideal choice for powering low-voltage microprocessors, memory modules, and other digital and analog ICs.

With its ability to source up to 150mA of output current, the MAX8877EUK32 is a reliable solution for systems that require a stable and continuous power supply. The regulator's low dropout voltage ensures maximum battery life in battery-powered applications, as it can continue to provide a regulated output even when the battery voltage drops close to the output voltage.

One of the standout features of the MAX8877EUK32 is its low quiescent current, which significantly reduces power consumption when the device is in idle mode. This makes it particularly suitable for battery-operated devices where extending battery life is critical. The regulator also offers a fast transient response, which helps maintain voltage stability during sudden changes in load, ensuring consistent performance and protecting sensitive electronic components.

The MAX8877EUK32 comes in a compact SOT-23 package, which is highly favored for space-saving designs. It also includes a variety of protection features such as thermal shutdown and short-circuit protection, adding an extra layer of safety to the end application. Furthermore, the regulator is designed with a logic-controlled shutdown input, allowing the system to turn off the LDO, thus minimizing power consumption when the device is not in use.

Overall, the Maxim Integrated MAX8877EUK32 LDO linear regulator is an excellent choice for designers looking for a reliable, efficient, and space-conscious power management solution. Its combination of low dropout performance, low quiescent current, and robust protection features make it a versatile component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
IC REG LDO 5V 0.15A TSOT23-5
Lowest to $1.2393
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2989 $71.4945
10+ $11.7325 $117.3250
16+ $11.3664 $181.8624
21+ $11.0002 $231.0042
28+ $10.6329 $297.7212
37+ $9.5334 $352.7358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess