Maxim Integrated MAX2143AEGH+ Overview
The MAX2143AEGH+ from Maxim Integrated is a state-of-the-art, high-performance intermediate-frequency (IF) receiver designed for satellite radio applications. This integrated circuit (IC) is engineered to provide exceptional sensitivity and strong signal reception, making it an ideal choice for automotive satellite radio systems, as well as home and portable satellite radio applications.
Key Features
- Frequency Range: The device operates at a frequency range tailored for satellite radio standards, ensuring compatibility with a wide range of services.
- High Integration: The MAX2143AEGH+ integrates a low-noise amplifier (LNA), a mixer, a filter, and an automatic gain control (AGC) function, which simplifies system design and reduces external component count.
- Performance: Designed for high sensitivity and selectivity to ensure clear audio reception even under challenging conditions.
- Small Footprint: The compact 24-pin TSSOP package enables space-efficient designs, which is critical in automotive and portable devices where space is at a premium.
- Low Power Consumption: The IC is optimized for low power operation, making it suitable for battery-powered devices.
Applications
The MAX2143AEGH+ is versatile and can be used in various applications that require reliable satellite radio reception:
- Automotive Satellite Radio Receivers
- Home Satellite Radio Systems
- Portable Satellite Radio Devices
- Marine and Aeronautical Entertainment Systems
Technical Specifications
Some of the technical specifications that highlight the capabilities of the MAX2143AEGH+ include:
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 24-pin TSSOP
Overall, the MAX2143AEGH+ from Maxim Integrated is a powerful and highly integrated solution for satellite radio systems, offering designers a mix of performance, efficiency, and compactness. Its robust design and ease of use make it a preferred choice for industry professionals looking to build high-quality satellite radio receivers.