EN
  • EN
  • DE

MAX2150ETI

Part No MAX2150ETI
Manufacturer Maxim Integrated
Description Wideband I/Q Modulator with Sigma-Delta Fractional-N Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212646-MAX2150ETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2150ETI CAD Model

Description

Maxim Integrated MAX2150ETI: A High-Performance RF Tuner

The Maxim Integrated MAX2150ETI is a state-of-the-art RF tuner IC designed to deliver exceptional performance in a compact package. It is a versatile component that is well-suited for a wide range of applications, including but not limited to satellite radio, GPS, and mobile TV applications.

Key Features

  • Frequency Range: The MAX2150ETI offers a broad frequency range, making it an ideal choice for various RF applications.
  • Low Noise Figure: With its low noise figure, this RF tuner ensures high sensitivity and improved signal quality.
  • High Integration: The device integrates several components which reduce the need for external parts and simplify the overall design process.
  • Small Form Factor: Housed in a tiny 28-pin TQFN package, the MAX2150ETI saves valuable board space and is perfect for space-constrained applications.

Performance Specifications

The MAX2150ETI boasts impressive technical specifications that cater to demanding RF environments. It features excellent linearity and a high dynamic range that ensures reliable performance even in the presence of strong interfering signals.

Applications

This RF tuner is designed to meet the needs of various market segments. It is particularly well-suited for:

  • Satellite radio receivers
  • GPS receivers
  • Mobile TV and digital audio broadcasting (DAB) receivers
  • Other portable and automotive RF applications

Design Support

Maxim Integrated provides comprehensive design support for the MAX2150ETI, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly integrate the tuner into their designs and bring their products to market faster.

Conclusion

The MAX2150ETI from Maxim Integrated is a high-performance RF tuner that combines broad frequency range, low noise, and high integration in a small package. It is an excellent choice for designers looking to create sophisticated RF solutions with minimal design complexity and footprint. With Maxim's robust design support, the MAX2150ETI is a compelling choice for next-generation RF applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess