EN
  • EN
  • DE

MRF6S23100HR3

Part No MRF6S23100HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.4GHZ NI-780 / Trans RF MOSFET N-CH 68V 3-Pin NI-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.4GHz
Gain 15.4dB
Voltage - Test 28V
Current - Test 1A
Power - Output 20W
Voltage Rating DC 68V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789442-MRF6S23100HR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S23100H
Introduction Date June 18, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6S23100HR3 CAD Model

Description

The MRF6S23100HR3 is a high-performance RF power transistor from NXP Semiconductors, designed to meet the rigorous demands of commercial and industrial RF applications. This device is part of NXP's renowned RF MOSFET product line, which is widely recognized for its exceptional quality and reliability.

Key Features

  • Frequency Range: The MRF6S23100HR3 operates efficiently in the 2.3-2.4 GHz frequency range, making it ideal for various applications including broadband wireless access systems.
  • Output Power: It delivers a high output power of 100 W, ensuring robust transmission and clear signals in the intended applications.
  • High Gain: With a high gain of 16 dB, this transistor amplifies RF signals effectively, thereby minimizing the power required from the preceding stages of the circuit.
  • High Efficiency: The device boasts an excellent efficiency level of 35%, which contributes to reduced energy consumption and heat generation in the system.
  • Integrated ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against sudden voltage spikes and enhancing its durability.

Applications

The versatility of the MRF6S23100HR3 allows it to serve a wide array of applications. It is commonly used in:

  • Wireless base station equipment for cellular and broadband networks
  • Industrial, scientific, and medical (ISM) applications
  • RF power amplifiers for commercial radio and data transmission systems

Quality and Reliability

NXP's commitment to quality is evident in the MRF6S23100HR3. The device is manufactured using NXP's advanced LDMOS technology, which is known for its high performance and reliability. The MRF6S23100HR3 is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Conclusion

In summary, the MRF6S23100HR3 from NXP Semiconductors stands out as a superior RF power transistor, offering high power, efficiency, and gain, along with ESD protection. It is a top choice for engineers and designers looking for a reliable and powerful component for their RF applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess