EN
  • EN
  • DE

MAX2170ETL/V+

Part No MAX2170ETL/V+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER LOW IF CONV DGTL 40TQFN / RF IC DAB, Broadcast Radio 40-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX
Package Tube
Product Status Active
RF Type DAB, Broadcast Radio
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2170
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702562-MAX2170ETL/V+
Ultra Librarian 3D Model Ultra Librarian MAX2170ETL/V+ CAD Model

Description

Product Overview: MAX2170ETL/V+ from Maxim Integrated

The MAX2170ETL/V+ is a state-of-the-art radio frequency (RF) to intermediate frequency (IF) receiver designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This advanced IC is specifically tailored for use in digital audio broadcast (DAB) applications, including the automotive sector, where reliability and performance are paramount.

Key Features

  • High Integration: The MAX2170ETL/V+ incorporates a low-noise amplifier (LNA), a variable gain amplifier (VGA), a frequency mixer, a local oscillator (LO) with an integrated voltage-controlled oscillator (VCO), and a high-order IF filter. This level of integration simplifies design and reduces the bill of materials for system developers.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various DAB bands, including Band III and L-band frequencies. This versatility ensures that the device can cater to different market requirements without the need for significant redesign.
  • Enhanced Performance: The device delivers exceptional sensitivity and selectivity, crucial for maintaining signal integrity in challenging RF environments. With its high linearity and low noise figure, the MAX2170ETL/V+ ensures clear audio reception even in areas with weak signal strength or high interference.
  • Flexible Interface: It features a flexible baseband interface that is compatible with most digital signal processors (DSPs), providing designers with the freedom to choose the best DSP for their application.
  • Power Efficiency: Maxim Integrated has designed the MAX2170ETL/V+ with power efficiency in mind, offering a low-power mode that reduces current consumption when full performance is not required, thereby extending the lifespan of battery-operated devices.

Applications

The MAX2170ETL/V+ is ideal for a range of applications where high-quality RF reception is needed. It is particularly well-suited for:

  • Automotive DAB/DAB+ receivers
  • Portable DAB/DAB+ radios
  • Home audio systems with digital radio capabilities

With its robust design and advanced features, the MAX2170ETL/V+ from Maxim Integrated represents a premier solution for developers looking to integrate DAB functionality into their products. Its combination of performance, integration, and efficiency makes it a compelling choice for the next generation of digital radio applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.2644 $80.2644
2+ $77.7558 $155.5116
3+ $75.2483 $225.7449
4+ $72.7396 $290.9584
6+ $65.2148 $391.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess