EN
  • EN
  • DE

AD71056

Part No AD71056
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Energy Metering IC with Integrated Oscillator and Reverse Polarity Indication
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136894-AD71056
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD71056 CAD Model

Description

Introducing the AD71056 Energy Metering IC from Analog Devices Inc.

The AD71056 is a high-precision, fully integrated energy metering Integrated Circuit (IC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This state-of-the-art IC is specifically tailored for effective energy measurement in residential and commercial applications, offering an exceptional level of accuracy and reliability in power consumption monitoring.

At the heart of the AD71056 is its ability to perform accurate energy measurement with its dual-channel sigma-delta analog-to-digital converter (ADC). This sophisticated ADC ensures precision in the measurement of both active and reactive power, enabling the utility service providers and consumers to accurately track and manage energy usage. The IC supports a wide range of current sensors, including current transformers and shunt resistors, providing versatility in various metering applications.

The AD71056 is equipped with a high-speed serial interface which allows for easy integration with microcontrollers and other digital systems. This feature simplifies the design process, enabling a quick and efficient setup for smart metering solutions. The IC also includes an on-chip voltage reference and an oscillator, reducing the number of external components required and thereby minimizing the overall system cost and complexity.

With its built-in power supply monitoring circuit, the AD71056 ensures reliable operation by detecting any interruptions or failures in the power supply, which is crucial for maintaining accurate energy metering. The device also features a tamper detection mechanism that alerts the system to any unauthorized attempts to alter the metering data, ensuring the integrity and security of the energy consumption information.

For applications that demand low power consumption, the AD71056 excels with its power-saving features, including a sleep mode that significantly reduces the power usage when the device is inactive. This makes it an ideal choice for battery-powered or energy-efficient metering systems.

In summary, the AD71056 from Analog Devices Inc. is a robust, highly accurate energy metering solution that offers seamless integration, advanced features, and cost-effectiveness, making it the perfect choice for modern energy metering systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Micrel
Lowest to $9.8522
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Samsung
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1730 $58.4220
34+ $3.4246 $116.4364
53+ $3.3172 $175.8116
72+ $3.2097 $231.0984
94+ $3.1035 $291.7290
125+ $2.7824 $347.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess