EN
  • EN
  • DE

MAX2171ETL

Part No MAX2171ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702563-MAX2171ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2171ETL CAD Model

Description

Maxim Integrated's MAX2171ETL: A Robust RF to Bits Tuner Solution

The MAX2171ETL from Maxim Integrated is a cutting-edge RF to Bits® tuner designed for use in digital radio systems. It is a highly integrated device that simplifies the design and implementation of advanced digital radio processing. The MAX2171ETL is part of Maxim's commitment to providing high-performance, compact, and power-efficient solutions for the automotive and broadcast markets.

This tuner is capable of receiving signals in the frequency range of 76MHz to 108MHz, covering the FM band, and 535kHz to 1705kHz for AM bands, which includes weather band reception. It is optimized for use in cars where space is at a premium and performance cannot be compromised. The device supports both European Band III, L-Band for DAB/DAB+, and HD Radio™ standards, making it a versatile choice for global applications.

The MAX2171ETL features a highly flexible intermediate frequency (IF) digital processing scheme with a programmable IF filter, enabling it to meet the stringent mask requirements of digital radio systems. This tuner also incorporates a digital automatic gain control (AGC) that ensures optimal signal levels for the analog-to-digital converter (ADC) across various signal conditions.

With its integrated low-noise amplifier (LNA), the MAX2171ETL provides excellent noise figure performance, which is crucial for maintaining signal integrity in weak signal environments. Moreover, its advanced signal processing capabilities, including I/Q correction and programmable channel equalization, allow for superior reception quality and interference rejection.

The device is housed in a compact 40-pin TQFN package with an exposed pad, which aids in thermal management and saves board space. Its low power consumption makes it suitable for always-on applications without draining the vehicle's battery.

For developers and designers looking to integrate digital radio capabilities into their automotive infotainment systems, the MAX2171ETL offers a reliable and efficient solution that meets the demanding requirements of the modern radio landscape.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess