EN
  • EN
  • DE

MAX221CAE+T

Part No MAX221CAE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Industry's Smallest, Low-Power Single RS-232 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 250 kbps
Lead Free Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Drivers 1
Number of I/Os 4
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075194-MAX221CAE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX221CAE+T CAD Model

Description

Maxim Integrated's MAX221CAE+T: A High-Performance RS-232 Transceiver

The MAX221CAE+T is a superior RS-232 transceiver from Maxim Integrated, designed to facilitate serial communication in a variety of applications. This transceiver is part of Maxim's renowned MAX220–MAX249 family and is known for its high reliability and performance.

The device features a dual charge pump circuitry that allows it to operate from a single 5V supply, while still maintaining the RS-232 output levels. This innovative design ensures that the MAX221CAE+T can deliver true RS-232 performance without the need for additional power supplies, making it a versatile solution for portable and space-constrained applications.

With a data rate of 120kbps, the MAX221CAE+T is capable of supporting high-speed data transmission, which is essential for modern communication requirements. The transceiver includes two drivers and two receivers, providing the necessary interface for full-duplex communication. This makes it an ideal choice for applications that require efficient bidirectional serial data exchange, such as data terminals, point-of-sale systems, and industrial control equipment.

Durability and protection are key features of the MAX221CAE+T. It offers a ±30V input voltage range on its receiver inputs, protecting against voltage spikes and enhancing system robustness. Furthermore, the device is equipped with a shutdown feature that reduces power consumption to just 1µA, significantly extending battery life in portable applications.

The MAX221CAE+T comes in a 16-pin SSOP package, providing a compact footprint suitable for space-saving PCB designs. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

Maxim Integrated continues to set the standard for RS-232 transceivers with the MAX221CAE+T, offering designers a combination of high performance, low power consumption, and robust protection features. It is a smart choice for those looking to integrate reliable serial communication interfaces into their electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess