EN
  • EN
  • DE

MAX221CUE

Part No MAX221CUE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full RS232 16-TSSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881337-MAX221CUE
Ultra Librarian 3D Model Ultra Librarian MAX221CUE CAD Model

Description

Product Overview: MAX221CUE by Maxim Integrated

The MAX221CUE is a quintessential component in the realm of integrated circuits, designed and manufactured by the renowned company, Maxim Integrated. This high-performance device is a part of Maxim's extensive range of transceivers, specifically falling under the category of RS-232 Interface ICs. The MAX221CUE is engineered to facilitate reliable serial communication and is widely used in various applications such as industrial control systems, point-of-sale terminals, and computer peripheral interfacing.

Key Features

  • Dual Driver/Receiver: The MAX221CUE features two drivers and two receivers, making it a versatile choice for bidirectional communication.
  • Low-Power Consumption: It operates with a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use.
  • High Data Rate: The device supports data rates up to 120kbps, ensuring swift data transmission for a variety of applications.
  • Electrostatic Discharge (ESD) Protection: The MAX221CUE comes with built-in ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability.
  • Single +5V Power Supply: This transceiver operates on a single +5V power supply, simplifying power management in the overall design of the system.
  • Industry-Standard Pin Configuration: Its pin configuration is compatible with the industry-standard MAX232, making it an easy drop-in replacement for many existing designs.

Applications

The MAX221CUE is a versatile IC that finds its use in a wide array of applications. Its robust design and reliable performance make it suitable for:

  • Battery-Powered Devices
  • Handheld and Portable Equipment
  • Data Cables
  • Industrial Control Systems
  • Point-of-Sale Terminals

Package and Quality

Maxim Integrated packages the MAX221CUE in a 16-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications. The product adheres to Maxim's commitment to quality, ensuring high standards of manufacturing and reliability for its customers.

In conclusion, the MAX221CUE from Maxim Integrated stands out as a reliable and efficient solution for RS-232 communication. Its combination of low-power operation, high data rate, and robust protection features make it an ideal choice for designers looking to incorporate a dependable serial interface into their systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess