EN
  • EN
  • DE

PIC18LF24K22-E/MV

Part No PIC18LF24K22-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18LF24
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339339-PIC18LF24K22-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22-E/MV CAD Model

Description

Microchip Technology's PIC18LF24K22-E/MV Microcontroller

The PIC18LF24K22-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of embedded applications. This MCU is part of the popular PIC18 family and offers a perfect blend of power efficiency and operational capabilities. It is particularly suited for applications in automotive, industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

This MCU operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications. The 'LF' series, to which the PIC18LF24K22-E/MV belongs, is optimized for low power consumption, further extending battery life in portable devices.

The device comes in a 28-pin UQFN package and features a rich set of peripherals. It includes up to 16 KB of flash memory and 768 bytes of RAM, providing ample space for complex programs and data buffering. The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

Moreover, the PIC18LF24K22-E/MV boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for motor control, lighting, and other PWM-based applications. The device also includes two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C communication, enabling easy connectivity with other microcontrollers, sensors, and peripherals.

For robust serial communication, this microcontroller features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which supports RS-232, RS-485, and LIN/J2602 protocols. This versatility allows the MCU to adapt to various communication standards required by different applications.

Security and data integrity are also addressed with the implementation of a Programmable Brown-Out Reset (PBOR), ensuring proper operation under fluctuating power conditions, and a Watchdog Timer (WDT) to recover from unintended operation stalls.

In conclusion, the PIC18LF24K22-E/MV from Microchip Technology is a versatile and efficient solution for designers looking to optimize their embedded systems with a reliable and feature-rich microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess