EN
  • EN
  • DE
  • IT

MAX22205ATU+

Part No MAX22205ATU+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Motor Drivers, Controllers
Description DUAL H-BRIDGE FOR STEPPER AND BR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201284-MAX22205ATU+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tray
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface On/Off, PWM
Technology NMOS
Ultra Librarian 3D Model Ultra Librarian MAX22205ATU+ CAD Model

Description

Maxim Integrated MAX22205ATU+ Product Overview

The MAX22205ATU+ is a high-performance, low-power transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial, automotive, and telecommunications applications. This versatile device integrates a half-duplex transceiver that operates with a single 5V supply, making it a suitable choice for systems where efficient power usage and reliable data transmission are critical.

Key Features

  • Interface Type: The device supports RS-485/RS-422 communication protocols, ensuring compatibility with a wide range of network configurations and devices.
  • Data Rate: With a maximum data rate of 20Mbps, the MAX22205ATU+ is capable of handling high-speed data transmission, which is essential for modern industrial applications that require quick data exchange.
  • Driver/Receiver Channels: The transceiver features one driver and one receiver channel, enabling half-duplex communication.
  • Supply Voltage: Operating with a single 5V supply voltage, the device is designed to maintain efficient power management across various systems.
  • Integrated Protection: The MAX22205ATU+ comes with integrated fault protection features, including thermal shutdown and short-circuit protection, which enhance the device's reliability and longevity.
  • Extended Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance across extreme environmental conditions.
  • Package Type: Housed in a compact TSSOP-14 package, the MAX22205ATU+ is space-efficient and suitable for space-constrained applications.

Applications

The MAX22205ATU+ transceiver is ideal for various applications that demand reliable data communication and robust performance. Some of the typical applications include:

  • Industrial control systems
  • Building automation
  • Automotive networks
  • Telecommunication infrastructure
  • Networking equipment

In summary, the MAX22205ATU+ from Maxim Integrated is a versatile and reliable transceiver that offers high-speed data transmission, robust protection features, and efficient power management, making it a top choice for designers and engineers in a broad range of demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
STMicroelectronics
IC MTR DRV BIPLR 4.75-5.25V 24SO
Lowest to $4.6799
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess