The MAX231MJD/883B is a high-performance, reliable RS-232 transceiver from Maxim Integrated, designed to meet the stringent requirements of military and aerospace applications. This device is a part of Maxim's range of serial communication integrated circuits, providing the necessary level of robustness and precision for critical communication tasks.
Key Features
- Dual Transceiver: The device includes two drivers and two receivers, allowing full-duplex communication for serial data transfer.
- Meets MIL-STD-883B Standards: The MAX231MJD/883B is manufactured to comply with the MIL-STD-883B specification, ensuring its suitability for military-grade equipment.
- Wide Voltage Range: It operates over a broad supply voltage range, making it versatile for various system designs.
- High Data Rate: Capable of supporting data rates up to 120 kbps, this transceiver is ideal for applications requiring fast data transmission.
- Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered or energy-sensitive systems.
- Electrostatic Discharge (ESD) Protection: It includes built-in ESD protection circuits, safeguarding the device against static electricity damage.
Applications
The MAX231MJD/883B is suitable for a wide range of applications where reliable serial communication is essential. Some of the typical applications include:
- Avionics and onboard communication systems
- Space systems and satellite communication
- Military communication equipment
- Navigation and GPS systems
- Secure communications and encryption devices
Product Specifications
Parameter
Value
Supply Voltage Range
4.5V to 5.5V
Data Rate
Up to 120 kbps
Number of Drivers/Receivers
2/2
ESD Protection
Yes
Standard Compliance
MIL-STD-883B
Overall, the MAX231MJD/883B from Maxim Integrated is a top choice for designers who require a dependable and robust RS-232 transceiver that adheres to military standards, ensuring performance and durability in the most demanding environments.