EN
  • EN
  • DE

MAXQ1744-FBX+

Part No MAXQ1744-FBX+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description DeepCover Ultra-Low Power Magnetic Card Reader 2.1V to 3.6V 450uA 32-Pin TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of Pins 32
Number of SPI Channels 1
RoHS Compliant
Win Source Part Number 1024747-MAXQ1744-FBX+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXQ1744-FBX+ CAD Model

Description

The MAXQ1744-FBX+ from Maxim Integrated is a cutting-edge, high-security microcontroller designed to meet the stringent security requirements of modern electronic systems. This advanced microcontroller is engineered to provide robust protection against a wide array of security threats, making it an ideal choice for applications in finance, secure data transfer, and access control systems.

Key Features

  • Secure Cryptographic Engine: Equipped with a high-performance cryptographic module that supports a variety of algorithms including AES, DES, 3DES, SHA-1, and SHA-256, the MAXQ1744-FBX+ ensures secure data encryption and decryption.
  • Secure Bootloader: The secure bootloader ensures that only authenticated code can be executed on the device, providing an additional layer of protection against unauthorized firmware modifications.
  • Memory Protection: Includes advanced memory protection features, such as read/write/execute permissions and memory partitioning, to safeguard sensitive data and prevent unauthorized access.
  • Random Number Generator: A true random number generator (TRNG) is integrated for generating cryptographic keys and nonces, enhancing the security of cryptographic operations.
  • Low Power Consumption: Designed for energy efficiency, the MAXQ1744-FBX+ offers low power consumption modes, making it suitable for battery-powered and portable devices.
  • High-Speed Interface: Features a high-speed serial peripheral interface (SPI) for fast data communication with external devices.

Applications

The MAXQ1744-FBX+ is versatile and can be used in a variety of applications that demand high security, including:

  • Point-of-Sale (POS) Terminals
  • Secure Financial Transactions
  • Identification and Access Control Systems
  • Secure Communication Devices
  • Internet of Things (IoT) Security

Package and Availability

The MAXQ1744-FBX+ microcontroller is available in a compact, lead-free package that is RoHS compliant. Its small footprint allows for easy integration into space-constrained applications. For pricing, samples, and additional information, contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess