EN
  • EN
  • DE

MAX2321EUP+

Part No MAX2321EUP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Dual Band LNA/Mixer CDMA, GSM, PDC, TDMA, WCDMA 800MHz ~ 1GHz, 1.8GHz ~ 2.5GHz With LO Doubler 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Tube
Function Dual Band LNA/Mixer
Frequency 800MHz ~ 1GHz, 1.8GHz ~ 2.5GHz
RF Type CDMA, GSM, PDC, TDMA, WCDMA
Secondary Attributes With LO Doubler
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 20-TSSOP-EP
Win Source Part Number 107902-MAX2321EUP+
Ultra Librarian 3D Model Ultra Librarian MAX2321EUP+ CAD Model

Description

The MAX2321EUP+ is a high-performance, integrated intermediate-frequency (IF) receiver from Maxim Integrated, designed to cater to the demanding needs of wireless communication systems. This versatile component is ideally suited for applications in mobile communications, satellite receivers, GPS systems, and other RF products that require a reliable and efficient IF processing solution.

Key Features

  • Integrated IF Filter: The MAX2321EUP+ includes an on-chip IF filter, reducing the need for external components and simplifying the design process for system engineers.
  • Low-Noise Amplifier (LNA): The built-in LNA provides excellent noise performance, which is crucial for maintaining signal integrity in communication systems.
  • High Linearity: The device offers high linearity, ensuring that signals are processed with minimal distortion, a critical factor for maintaining the quality of the communication link.
  • Dual-Conversion Architecture: This product features a dual-conversion architecture, which helps in achieving a high level of integration and performance.
  • Power Efficiency: The MAX2321EUP+ is designed for low power consumption, making it an ideal choice for battery-powered devices where energy efficiency is a priority.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, providing design flexibility across various applications.

Applications

The MAX2321EUP+ is well-suited for a variety of applications, including:

  • Wireless Handsets
  • Base Stations
  • Wireless Local Loop Systems
  • Wireless Data Links
  • GPS Receivers

Quality and Reliability

Maxim Integrated ensures that the MAX2321EUP+ meets the highest quality and reliability standards. The component is available in a small, 20-pin TSSOP package, which is both space-efficient and offers excellent thermal performance. With Maxim's commitment to quality, customers can expect a product that not only meets but exceeds their performance expectations in the field of wireless communications.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess