EN
  • EN
  • DE

MAX232AMJE/883

Part No MAX232AMJE/883
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702602-MAX232AMJE/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232AMJE/883 CAD Model

Description

MAX232AMJE/883 RS-232 Drivers/Receivers

The MAX232AMJE/883 from Maxim Integrated is a highly reliable RS-232 transceiver module designed to meet the stringent requirements of military and aerospace applications. This device is part of the 883 series, which is known for its compliance with the MIL-STD-883 standard, ensuring its performance under extreme conditions.

This transceiver is specifically engineered to convert TTL/CMOS input levels into RS-232 voltage levels and vice versa, making it an essential component for communication between microcontrollers and serial ports. The MAX232AMJE/883 features two drivers and two receivers, providing the capability to interface a single UART (Universal Asynchronous Receiver/Transmitter) to an RS-232 serial port.

The robust design of the MAX232AMJE/883 includes a capacitive voltage generator that eliminates the need for multiple external capacitors, thus reducing the overall component count and saving valuable board space. This feature also simplifies the design process for engineers, making it a convenient choice for compact and complex systems.

Key specifications of the MAX232AMJE/883 include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Operational Temperature Range: Specified by the MIL-STD-883 standard
  • Data Rate: Up to 120 kbps
  • Low Power Consumption
  • ESD Protection: Exceeds 1000V
  • Dual Charge Pump Circuitry
  • 28-Pin CERDIP (Ceramic Dual In-line Package)

The MAX232AMJE/883 is ideal for use in harsh environments where reliability and durability are critical. Its ability to operate over a wide temperature range and resist environmental stressors makes it a go-to choice for defense, aerospace, and other high-reliability industries.

Maxim Integrated's commitment to quality ensures that the MAX232AMJE/883 transceiver is manufactured with the highest standards, providing reliable communication interfaces that system designers can trust. Whether it's for satellite communications, avionics, or ruggedized ground equipment, the MAX232AMJE/883 delivers consistent and dependable performance.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2947 $82.5894
4+ $33.8831 $135.5324
6+ $32.8239 $196.9434
8+ $31.7648 $254.1184
10+ $30.7057 $307.0570
13+ $27.5294 $357.8822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess