EN
  • EN
  • DE

MAX232AMJE

Part No MAX232AMJE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC RS-232 DRVR/RCVR COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 5V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 085397-MAX232AMJE
Family Name MAX232A
Introduction Date April 20, 2000
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MAX232AMJE CAD Model

Description

MAX232AMJE RS-232 Interface IC by Maxim Integrated

The MAX232AMJE from Maxim Integrated is a remarkable RS-232 interface IC that stands as a testament to the company's dedication to providing high-quality communication solutions. This IC is designed to convert signals from a standard serial interface to signals suitable for use in RS-232 communication. It is particularly well-suited for applications that require a reliable and efficient connection between data terminals and data communication equipment.

Encased in a robust JEDEC MO-001AA package, the MAX232AMJE ensures durability and longevity, making it an ideal choice for demanding industrial environments. It operates from a single +5V power supply, which is a common voltage in digital systems, thus simplifying the power design of the overall system. Its dual charge pump design allows for RS-232 levels to be achieved using capacitor-based voltage converters, which reduces the need for additional power supplies.

With its capability to handle up to two RS-232 transmitters and receivers, the MAX232AMJE can manage full-duplex communication with ease. This allows for simultaneous transmission and reception of data, which is essential for many modern serial communication applications. The IC can transmit data at rates up to 120kbps, which, while not the fastest by current standards, is more than sufficient for many legacy systems and simple data transmission tasks.

The MAX232AMJE also offers a 30V receiver input voltage range and a ±15kV ESD protection on transmitter outputs and receiver inputs. This level of protection is critical in safeguarding the device against static electricity and other voltage spikes that can occur in industrial settings, ensuring reliable operation and extending the life of the product.

Overall, the MAX232AMJE is a versatile, reliable, and cost-effective solution for RS-232 communication. Its straightforward implementation, combined with the robust protection features, makes it a go-to choice for engineers and designers looking to integrate RS-232 communication capabilities into their systems with minimal hassle.

For further information and complete technical specifications, it is recommended to consult the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess