Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX232BEAWE-ND, MAX232BEAWE
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925270-MAX232BEAWE+
Ultra Librarian 3D Model Ultra Librarian MAX232BEAWE+ CAD Model

Description

The MAX232BEAWE+ is a reliable and high-performance RS-232 Interface IC from Maxim Integrated, designed to meet the communication requirements for serial data exchange between devices. This integrated circuit is specifically engineered to convert signals from a standard serial interface to signals suitable for use in TTL-compatible digital logic circuits. It is an essential component for applications that require a voltage level conversion from RS-232 to TTL levels.

Key Features

  • Dual Driver/Receiver: The MAX232BEAWE+ includes two drivers and two receivers, providing the necessary components for full duplex serial communication.
  • Integrated Charge Pump: With an on-board charge pump circuit, the device only requires a single +5V power supply while generating the necessary RS-232 voltage levels (±10V).
  • High Data Rate: It supports data rates up to 120kbps, making it suitable for various high-speed serial communication applications.
  • Electrostatic Discharge (ESD) Protection: This IC offers ESD protection up to ±15kV, ensuring robust performance and resilience in harsh environments.
  • Low Power Consumption: The MAX232BEAWE+ is designed for low power consumption, making it ideal for battery-powered and portable applications.

Applications

The MAX232BEAWE+ is versatile and can be used in a wide range of applications, including:

  • Serial data communication for PCs, terminals, and printers
  • Interface translation for modems and other serial devices
  • Industrial control and automation systems
  • Portable, battery-powered devices requiring low power draw

Product Specifications

The MAX232BEAWE+ operates over a temperature range of 0°C to 70°C and comes in a 16-pin SOIC (Wide) package. It is fully compliant with the TIA/EIA-232-F standard and is a drop-in replacement for many other standard RS-232 interface ICs, making it an excellent choice for new designs as well as for upgrading existing systems.

For designers and engineers looking for a reliable and efficient solution for RS-232 to TTL signal conversion, the MAX232BEAWE+ from Maxim Integrated offers a perfect balance of performance, power efficiency, and robustness.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention