Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447197-AD325616D
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD325616D CAD Model

Description

The AD325616D is an LPDDR3 DRAM module from AP Memory that provides a high-performance memory solution adapted to the stringent requirements of modern electronics. It boasts a configuration of 256M x 16, resulting in an 8-gigabit capacity and operates at an impressive speed of 2133 MHz. This level of performance and capacity is suitable for devices that require high-speed data processing and a compact design, including the latest smartphones, tablets, and portable gaming systems. The LPDDR3 technology utilized in the AD325616D focuses on minimizing power consumption, thereby extending the battery life of devices without degrading performance. AP Memory's expertise in memory solutions is evident in this product's ability to combine energy efficiency with superior performance, making it an optimal choice for developers aiming to enhance the capabilities of their electronic devices.

You May Also Be Interested in

Micron Technology Inc.
LPDDR5-6400 512Mx32 (16Gb)
Lowest to $68.9098
ECAD model for MT62F512M32D2DS-031 WT:B
Micron Technology Inc.
LPDDR5-6400 1Gx64 (64Gb)
Lowest to $107.0102
ECAD model for MT62F1G64D8EK-031 AUT:B
NANYA
DDR3L SDRAM 4Gb 256Mx16 1.35V
Lowest to $8.9313
ECAD model for NT5CC256M16DP
Winbond Electronics
DRAM 4Gb DDR3 SDRAM, x16, 800MHz
Lowest to $9.7791
ECAD model for W634GG6MB-12
NANYA
DDR4 SDRAM 8Gb 512Mx16 1.2V
Lowest to $5.9542
ECAD model for NT5AD512M16
Micron Technology Inc.
DRAM DDR3 4Gbit 16 96/144TFBGA 1 IT
Lowest to $72.3665
ECAD model for MT41K256M16TW-107XITP
Micron Technology Inc.
DRAM SDRAM 64Mbit 32 90/135 VFBGA 1 IT
Lowest to $71.4504
ECAD model for MT48LC2M32B2B5-6AIT:J
AP Memory
APS256XXN-OBR-BG AP Memory DRAM 256Mb 200MHz 18V ITemp Suggested Alt APS256XXN-OB9-BG same device higher speed datasheet, inventory, & pricing.
Lowest to $117.4243
ECAD model for APS256XXN-OBR-BG
Zentel
DRAM DDR3 1Gb, 64Mx16, 1600 at CL11, 1.5V, FBGA-96
Lowest to $23.6364
ECAD model for A3T1GF40CBF-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention