MAX232CPE/EPE - RS-232 Interface IC by Maxim Integrated
The MAX232CPE/EPE from Maxim Integrated is a dual driver/receiver that includes a capacitive voltage generator to supply RS-232 voltage levels from a single 5V supply. This integrated circuit (IC) is designed to interface with RS-232 communications in serial data exchange between computers and other peripherals. It is widely used in applications that require reliable data transfer over long distances where noise immunity and high data integrity are essential.
Key Features:
- Supply Voltage: Operates from a single 5V power supply.
- Drivers and Receivers: Features two drivers and two receivers.
- Electrostatic Discharge (ESD) Protection: Provides ESD protection up to ±15kV.
- Data Rate: Capable of up to 120 kbps data rate, making it suitable for high-speed data communication.
- Low-Power Shutdown: Includes a low-power shutdown mode that reduces power consumption when not in active use.
- Capacitive Voltage Generation: Integrated charge pump circuitry generates ±10V RS-232 voltage levels from a single 5V supply.
Applications:
The MAX232CPE/EPE is versatile and can be used in a variety of applications that require RS-232 communications, such as:
- Serial data communication in personal computers
- Modems and other telecommunication devices
- Peripheral device interfaces
- Test equipment
- Industrial control systems
Package and Quality:
The MAX232CPE/EPE is available in a 16-pin DIP (Dual In-line Package) for easy integration into a wide range of systems. Maxim Integrated ensures high-quality and reliability for its products, and the MAX232CPE/EPE is no exception, providing a robust solution for RS-232 communication needs.
Conclusion:
Maxim Integrated's MAX232CPE/EPE is a reliable and efficient solution for RS-232 serial communication. Its combination of features, including the integrated voltage generator, ESD protection, and low-power shutdown mode, make it an excellent choice for designers looking to implement RS-232 interfaces with minimal external components and straightforward circuit design.