EN
  • EN
  • DE

MAX2335ETI+T

Part No MAX2335ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC LNA/MIXER CDMA/OFDM 28TQFN / RF IC LNA/Mixer CDMA, OFDM 450MHz 16dB LNA Gain 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function LNA/Mixer
Frequency 450MHz
RF Type CDMA, OFDM
Secondary Attributes 16dB LNA Gain
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX2335
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209870-MAX2335ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2335ETI+T CAD Model

Description

The MAX2335ETI+T from Maxim Integrated is a high-performance RF receiver designed for demanding applications in wireless communication. This device is tailored for the reception of signals in the 400MHz to 2.5GHz frequency range, making it suitable for a variety of radio systems including GSM, CDMA, WCDMA, and LTE cellular networks.

The MAX2335ETI+T is a versatile component that integrates a low-noise amplifier (LNA), a down-conversion mixer, a local oscillator (LO) buffer, and an IF amplifier. This integration reduces the need for external components, simplifying design and saving board space. The LNA provides excellent noise figure performance, which is critical for achieving high sensitivity in receiver designs.

One of the key features of the MAX2335ETI+T is its high linearity, which ensures that the receiver can handle a wide range of signal strengths without distortion. This is particularly important in environments with high signal traffic, where the receiver must maintain fidelity in the presence of strong interfering signals. Additionally, the device offers a high level of integration, which simplifies the RF front-end design and helps reduce time to market for new products.

With its compact form factor, the MAX2335ETI+T comes in a 28-pin thin QFN package, which is ideal for space-constrained applications. The device also features a flexible power supply range, supporting operations from 2.7V to 5.5V, which allows for use in a variety of system designs without the need for additional power regulation.

Furthermore, the MAX2335ETI+T is designed with the needs of modern wireless systems in mind, offering support for various modes of operation and power-saving features. This makes it an excellent choice for battery-powered devices where power efficiency is paramount.

In summary, the MAX2335ETI+T RF receiver from Maxim Integrated is a high-quality, integrated solution for RF front-end design. Its high performance, integration, and versatility make it an ideal choice for designers looking to create robust, sensitive, and efficient wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2975 $66.4875
11+ $10.9113 $120.0243
17+ $10.5706 $179.7002
23+ $10.2287 $235.2601
30+ $9.8880 $296.6400
40+ $8.8658 $354.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess