EN
  • EN
  • DE

MAX2354ETI+

Part No MAX2354ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Up/Down Conv Mixer 894MHz/1.99GHz 28-Pin TQFN EP / IC LNA/MIXER CELLULAR 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function LNA/Mixer
Frequency 869MHz ~ 894MHz
RF Type Cellular
Secondary Attributes 0.9dB LNA Noise Figure
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785688-MAX2354ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2354
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2354ETI+ CAD Model

Description

Maxim Integrated MAX2354ETI+ RF Transceiver

The Maxim Integrated MAX2354ETI+ is a high-performance, low-voltage, dual-band RF transceiver designed to handle both transmit and receive functions for time-division duplex (TDD) applications. This versatile component is particularly well-suited for the demanding requirements of wireless communication systems, including those operating in the 2.5GHz and 3.5GHz bands, which are commonly used for WiMAX, broadband wireless access, and fixed wireless applications.

The MAX2354ETI+ boasts a flexible architecture that allows for operation in multiple modes, making it an ideal choice for multi-mode handsets and data cards. Its dual-band capability ensures that manufacturers can use the same part for different market segments, streamlining inventory and reducing overall costs. The device is also designed to deliver high linearity and low noise figures, ensuring excellent signal quality and reliable performance in a variety of operating conditions.

Key features of the MAX2354ETI+ include:

  • Integrated dual-band VCOs and fractional-N PLLs for precise frequency generation.
  • Highly linear power amplifiers with built-in closed-loop power control to maintain signal integrity.
  • Low-noise amplifiers (LNAs) for improved receiver sensitivity.
  • Flexible baseband interfaces compatible with a range of baseband processors.
  • Compact 28-Pin TQFN package (5mm x 5mm) that saves board space and is suitable for space-constrained applications.

Designed with power efficiency in mind, the MAX2354ETI+ also features advanced power management capabilities. This allows for reduced power consumption during operation, which is critical for battery-powered devices. The transceiver operates over a wide supply voltage range, accommodating various system power supplies and simplifying power supply design.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support helps to accelerate the design process and ensure a smooth integration of the MAX2354ETI+ into various wireless applications.

In summary, the Maxim Integrated MAX2354ETI+ RF transceiver is a high-quality, versatile, and efficient solution for dual-band wireless communication systems, offering excellent performance, integration, and support to meet the needs of modern wireless infrastructure.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess