EN
  • EN
  • DE

MAX2359EGI+T

Part No MAX2359EGI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702626-MAX2359EGI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2359EGI+T CAD Model

Description

The MAX2359EGI+T from Maxim Integrated is a state-of-the-art RF transceiver designed for high-performance applications in the telecommunications sector. This compact, integrated circuit is expertly engineered to provide a reliable and efficient solution for advanced wireless communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Integration: It combines multiple functions into a single chip, including a transmitter, receiver, and a frequency synthesizer, which reduces the need for external components and simplifies design.
  • Power Efficiency: The MAX2359EGI+T is designed for low power consumption, which is critical for battery-powered devices, ensuring longer operation times between charges.
  • Performance: It delivers high-performance with excellent sensitivity and selectivity, which enhances the overall quality of communication.
  • Package: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The transceiver is ideally suited for a range of applications, including but not limited to:

  • Mobile and portable communication devices
  • Wireless infrastructure
  • Private mobile radios
  • Data communication systems

Technical Specifications

Parameter Value
Part Number MAX2359EGI+T
Manufacturer Maxim Integrated
Package/Case Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer

For engineers and designers looking for a reliable RF solution, the MAX2359EGI+T transceiver from Maxim Integrated offers the perfect blend of performance, integration, and efficiency. Its versatile nature and robust design make it an excellent choice for cutting-edge wireless communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7427 $62.9708
9+ $12.9175 $116.2575
14+ $12.5144 $175.2016
20+ $12.1102 $242.2040
25+ $11.7071 $292.6775
34+ $10.4955 $356.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess