EN
  • EN
  • DE

MAX2370ETM+

Part No MAX2370ETM+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter CDMA2000 450MHz 10dBm  PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Tube
Frequency 450MHz
Modulation or Protocol CDMA2000
Power - Output 10dBm
Current - Transmitting 134mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 002979-MAX2370ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2370ETM+ CAD Model

Description

The MAX2370ETM+ is a high-performance RF receiver integrated circuit designed by Maxim Integrated, a leader in the design, manufacturing, and sales of high-performance semiconductor products. This IC is tailored for demanding applications that require efficient and reliable radio frequency reception.

The MAX2370ETM+ operates within the frequency range of 400MHz to 1500MHz, making it versatile for a wide array of RF applications, including satellite radio, telemetry, and digital broadcasting systems. Its low-noise amplifier (LNA) design ensures excellent sensitivity and signal-to-noise ratio, which is critical for maintaining signal integrity in noisy environments or at great distances.

This RF receiver is equipped with an advanced downconversion mixer, which translates the high-frequency RF signals down to an intermediate frequency (IF) or baseband for easier processing. The downconversion mixer in the MAX2370ETM+ is optimized for low power consumption and high linearity, ensuring that the signal integrity is preserved throughout the signal chain.

The MAX2370ETM+ supports a variety of modulation schemes, including QAM, PSK, and ASK, providing flexibility for designers to implement the chip in various communication systems. Furthermore, its integrated fractional-N frequency synthesizer allows for fine frequency resolution, which is essential for frequency hopping or multi-channel systems.

Packaged in a compact 48-pin TQFN (Thin Quad Flat No leads) package, the MAX2370ETM+ minimizes the footprint on the PCB, which is an important consideration for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Maxim Integrated provides comprehensive technical support for the MAX2370ETM+, including detailed datasheets, application notes, and design resources, to assist engineers in integrating this RF receiver into their designs seamlessly.

In summary, the MAX2370ETM+ from Maxim Integrated is a robust and versatile RF receiver IC that delivers high performance, low power consumption, and a small form factor, making it an ideal choice for a wide range of wireless communication applications.

You May Also Be Interested in

Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.6572
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0284 $64.2272
18+ $6.5870 $118.5660
28+ $6.3814 $178.6792
38+ $6.1758 $234.6804
49+ $5.9702 $292.5398
65+ $5.3523 $347.8995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess