EN
  • EN
  • DE

MAX2373EGC-B50081

Part No MAX2373EGC-B50081
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075208-MAX2373EGC-B50081
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2373EGC-B50081 CAD Model

Description

The MAX2373EGC-B50081 from Maxim Integrated is a high-performance, low-power RF receiver designed for the demanding requirements of wireless communication applications. This integrated circuit is optimized for use in various systems, including satellite radio, GPS, GSM, and other mobile communications technologies.

Key Features

  • Frequency Range: The device is capable of operating across a wide frequency range, making it suitable for a variety of RF applications.
  • High Sensitivity: With its high sensitivity, the MAX2373EGC-B50081 can detect even the weakest of signals, ensuring reliable performance in challenging conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this RF receiver is ideal for battery-powered devices, helping to extend operational life.
  • Integrated IF Filter: The inclusion of an integrated intermediate frequency (IF) filter simplifies design and reduces external component count.
  • Small Form Factor: Housed in a compact package, the MAX2373EGC-B50081 saves valuable board space, which is crucial for modern, miniaturized electronic devices.

Applications

The versatility of the MAX2373EGC-B50081 allows it to be used in a wide array of applications, including:

  • Satellite radio receivers
  • Global Positioning System (GPS) receivers
  • Wireless communication handsets
  • Telemetry and remote control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2373EGC-B50081 is no exception. It is built to meet high industry standards, ensuring consistent performance and durability for the end-user.

Technical Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX2373EGC-B50081, including detailed datasheets, application notes, and design resources to assist engineers in integrating this RF receiver into their projects seamlessly.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess