EN
  • EN
  • DE

MAX2391ETI+T

Part No MAX2391ETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RECEIVERS ZERO-IF 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 2.11GHz to 2.17GHz
Data Rate (Max) 3.84 Mcps
Modulation or Protocol W-CDMA
Applications UMTS
Current - Receiving 40mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 002993-MAX2391ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2391ETI+T CAD Model

Description

The MAX2391ETI+T from Maxim Integrated is a state-of-the-art RF transceiver designed for the demanding requirements of advanced wireless communication systems. This highly integrated device is ideal for applications in the automotive, industrial, medical, and mobile communication markets where performance, power efficiency, and compact design are crucial.

Key Features

  • High Integration: The MAX2391ETI+T integrates a complete RF transceiver, which reduces the number of external components required. This integration helps to minimize the overall footprint and simplifies the design process for engineers.
  • Frequency Range: It operates over a broad frequency range, making it suitable for various wireless protocols and applications. The flexibility in frequency selection allows for adaptability in different market segments.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is critical for battery-operated devices. This feature extends the battery life of portable devices and reduces the overall power cost for stationary equipment.
  • High Performance: The MAX2391ETI+T delivers exceptional RF performance, ensuring reliable communication even in environments with high interference. Its robust design guarantees a stable connection, which is essential for critical applications.
  • Package: It is available in a compact, lead-free, 28-pin thin QFN package, which is designed to meet the space constraints of modern electronic devices.

Applications

  • Automotive communication systems
  • Industrial wireless control
  • Medical device connectivity
  • Mobile and portable wireless devices

The MAX2391ETI+T is a testament to Maxim Integrated's commitment to providing high-quality, integrated solutions that address the evolving needs of the wireless communication industry. With its combination of integration, performance, and efficiency, this RF transceiver is an excellent choice for designers looking to create sophisticated wireless systems with minimal design complexity.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess