EN
  • EN
  • DE

MAX2400R+000

Part No MAX2400R+000
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702642-MAX2400R+000
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2400R+000 CAD Model

Description

Introducing the MAX2400R+000 RF Transceiver from Maxim Integrated

The MAX2400R+000 is a state-of-the-art RF transceiver module designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This compact and highly integrated device is engineered to meet the demands of modern wireless communication systems, providing a versatile solution for various applications such as wireless data links, remote control, and telemetry systems.

Key Features

  • High Frequency Range: The MAX2400R+000 operates at a frequency range that allows for robust and reliable communication, making it suitable for a wide array of RF applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver ensures extended battery life in portable applications, which is critical for IoT devices and remote sensors.
  • Integrated Frequency Synthesizer: The inclusion of an integrated PLL frequency synthesizer reduces the need for external components, simplifying design and reducing the overall system footprint.
  • Programmable Output Power: The device allows for adjustable output power, giving designers the flexibility to optimize the system for range and power consumption based on specific application needs.
  • High Sensitivity: The MAX2400R+000 boasts excellent receiver sensitivity, which enhances the range and reliability of wireless communication under various conditions.

Applications

The versatility of the MAX2400R+000 makes it an ideal choice for a multitude of applications, including:

  • Industrial control systems
  • Wireless sensor networks
  • Home automation
  • Remote monitoring and control
  • Unmanned aerial vehicles (UAVs)

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX2400R+000 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced features, the MAX2400R+000 transceiver is the perfect choice for developers looking to create efficient and powerful wireless communication systems.

For more information on the MAX2400R+000, including datasheets, technical specifications, and application notes, visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess