EN
  • EN
  • DE

LTC3410ESC6-1.875#PBF

Part No LTC3410ESC6-1.875#PBF
Manufacturer Linear Technology
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.875V 0.3A 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SC70-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732176-LTC3410ESC6-1.875#PBF
Family Name LTC3410-1.875
Introduction Date March 29, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3410ESC6-1.875#PBF CAD Model

Description

The LTC3410ESC6-1.875#PBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This compact and versatile power management solution is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for portable and battery-powered applications where power efficiency is critical.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, which helps to extend battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1.875V, providing flexibility for various low-voltage applications.
  • High Frequency Operation: With a switching frequency of up to 3MHz, the LTC3410ESC6-1.875#PBF allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Low Quiescent Current: It features a low quiescent current, further improving battery life when in operation.
  • Thermal Performance: The device comes in a thermally efficient, 6-pin ThinSOT package, which aids in heat dissipation for reliable performance.

Applications

  • Portable and battery-powered equipment
  • Digital cameras and audio devices
  • Wireless and DSL modems
  • PDAs and handheld computers

Product Specifications

Parameter Value
Input Voltage Range 2.5V to 5.5V
Output Voltage 1.875V (Adjustable)
Output Current Up to 600mA
Switching Frequency Up to 3MHz
Package ThinSOT-6

Overall, the LTC3410ESC6-1.875#PBF from Linear Technology is a powerful, efficient, and compact solution for a wide range of power management needs. Its combination of high efficiency, adjustable output, and high-frequency operation in a small package makes it a top choice for engineers and designers looking to optimize their power systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess