EN
  • EN
  • DE

MAX2411AEEI+

Part No MAX2411AEEI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Up/Downconverter, LNA, PA Driver DCS1800/PCS1900, DECT, ISM, PHS/PACS, PWT1900 1.9GHz 3.2dB Combined Receiver Noise Figure 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Tube
Function Up/Downconverter, LNA, PA Driver
Frequency 1.9GHz
RF Type DCS1800/PCS1900, DECT, ISM, PHS/PACS, PWT1900
Secondary Attributes 3.2dB Combined Receiver Noise Figure
Package 28-QSOP
Manufacturer Device Package 28-QSOP
Win Source Part Number 021359-MAX2411AEEI+
Ultra Librarian 3D Model Ultra Librarian MAX2411AEEI+ CAD Model

Description

The MAX2411AEEI+ is a premium-grade integrated circuit from Maxim Integrated, renowned for its precision and durability in various applications. This product is designed to be a versatile and efficient solution for RF (Radio Frequency) and IF (Intermediate Frequency) systems, offering exceptional performance and integration for designers and engineers.

Key Features

  • High Integration: The MAX2411AEEI+ integrates several functions into one compact package, reducing the need for additional components and simplifying design.
  • Low Noise Figure: With a low noise figure, the device ensures minimal signal degradation, making it ideal for sensitive RF applications where signal integrity is paramount.
  • High Linearity: The product offers high linearity, which is crucial for maintaining signal fidelity across a wide range of input power levels and frequencies.
  • Versatile Power Supply: It operates over a wide range of supply voltages, accommodating various system power requirements.
  • Temperature Range: The device is specified for operation over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The MAX2411AEEI+ is ideal for a broad spectrum of applications, including but not limited to:

  • Wireless Communication Systems
  • Cellular Base Stations
  • GPS Receivers
  • Broadband Wireless Access
  • CATV Systems

Package and Quality

Encased in a 16-pin QSOP package, the MAX2411AEEI+ is compact and suitable for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in the field.

Conclusion

In summary, the MAX2411AEEI+ from Maxim Integrated is a highly integrated, low-noise, and high-linearity component that delivers exceptional RF and IF performance. Its robust design and versatility make it an excellent choice for engineers looking to enhance their systems with a reliable and efficient solution.

You May Also Be Interested in

CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess